IGBT Module 3300V 1500A 9800W Chassis Mount Module
IGBT MOD 3300V 1500A 9800W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FZ800R33KL2CNOSA1-ND | FZ800R33KL2CNOSA1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |