The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The direct cooled baseplate with PinFin structure in the FS820R08A6P2 product best utilizes the implemented chipset and shows superior thermal characteristics.
Summary of Features
Blocking voltage 750V
Low VCEsat
Low Switching Losses
Low Qg and Cres
Low Inductive Design
Tvj op = 150°C
Short-time extended Operation Temperature Tvj op = 175°C
Benefits
Compact Design
Direct Cooled Base Plate
Integrated NTC temperature sensor
PressFIT Contact Technology
RoHS compliant
Mechanical guiding elements
Potential Applications
Automotive Applications
Hybrid Electrical Vehicles (H)EV
Motor Drives
Commercial Agriculture Vehicles
Applications
EV traction inverter
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The direct cooled baseplate with PinFin structure in the FS820R08A6P2 product best utilizes the implemented chipset and shows superior thermal characteristics.
Summary of Features
- Blocking voltage 750V
- Low VCEsat
- Low Switching Losses
- Low Qg and Cres
- Low Inductive Design
- Tvj op = 150°C
- Short-time extended Operation Temperature Tvj op = 175°C
Benefits
- Compact Design
- Direct Cooled Base Plate
- Integrated NTC temperature sensor
- PressFIT Contact Technology
- RoHS compliant
- Mechanical guiding elements
Potential Applications
- Automotive Applications
- Hybrid Electrical Vehicles (H)EV
- Motor Drives
- Commercial Agriculture Vehicles
Applications