Infineon Technologies AG IGBTs - Single - IGP03N120H2XKSA1 IGP03N120H2XKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776690-IGP03N120H2XK SA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 62.5W Current - Collector Pulsed (Icm): 9.9A Switching Energy: 290μJ Input Type: Standard Gate Charge: 22nC Td (on/off) @ 25°C: 9.2ns/281ns Test Condition: 800V, 3A, 82 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IGP03N120H2XKSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-3 Current - Collector (Ic) (Maximum): 9.6A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A Alternative Parts (Cross-Reference): HGTP2N120CN; STGP7NB120SD; HGTP2N120CND; HGTP2N120BND; Introduction Date: March 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776690-IGP03N120H2XK SA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 62.5W Current - Collector Pulsed (Icm): 9.9A Switching Energy: 290μJ Input Type: Standard Gate Charge: 22nC Td (on/off) @ 25°C: 9.2ns/281ns Test Condition: 800V, 3A, 82 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IGP03N120H2XKSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-3 Current - Collector (Ic) (Maximum): 9.6A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A Alternative Parts (Cross-Reference): HGTP2N120CN; STGP7NB120SD; HGTP2N120CND; HGTP2N120BND; Introduction Date: March 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IGP03N120H2XKSA1 - 776690-IGP03N120H2XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGP03N120H2XKSA1
776690-IGP03N120H2XKSA1
IGBTs - Single - IGP03N120H2XKSA1 776690-IGP03N120H2XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776690-IGP03N120H2XK SA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 62.5W Current - Collector Pulsed (Icm): 9.9A Switching Energy: 290μJ Input Type: Standard Gate Charge: 22nC Td (on/off) @ 25°C: 9.2ns/281ns Test Condition: 800V, 3A, 82 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IGP03N120H2XKSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-3 Current - Collector (Ic) (Maximum): 9.6A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A Alternative Parts (Cross-Reference): HGTP2N120CN; STGP7NB120SD; HGTP2N120CND; HGTP2N120BND; Introduction Date: March 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 776690-IGP03N120H2XKSA1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 62.5W
Current - Collector Pulsed (Icm): 9.9A
Switching Energy: 290μJ
Input Type: Standard
Gate Charge: 22nC
Td (on/off) @ 25°C: 9.2ns/281ns
Test Condition: 800V, 3A, 82 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IGP03N120H2XKSA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-3
Current - Collector (Ic) (Maximum): 9.6A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A
Alternative Parts (Cross-Reference): HGTP2N120CN; STGP7NB120SD; HGTP2N120CND; HGTP2N120BND;
Introduction Date: March 11, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Single IGBTs - IGP03N120H2XKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1200V 9.6A 62.5W Through Hole PG-TO220-3-1

IGBT 1200V 9.6A 62.5W Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
1200V 9.6A 62.5W TO220 IGBT Transistor
279-IGP03N120H2XKSA1
1200V 9.6A 62.5W TO220 IGBT Transistor 279-IGP03N120H2XKSA1
IGBT 1200V 9.6A 62.5W TO220-3 Product overview: IGP03N120H2XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGP03N120H2XKSA1 can be used for catalog matching and distributor lookup.

IGBT 1200V 9.6A 62.5W TO220-3 Product overview: IGP03N120H2XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGP03N120H2XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGP03N120H2XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IGP03N120H2XKSA1
Discrete Semiconductor Products - Transistors - IGBTs IGP03N120H2XKSA1
IGBT 1200V 9.6A 62.5W TO220-3

IGBT 1200V 9.6A 62.5W TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 776690-IGP03N120H2XKSA1 IGP03N120H2XKSA1-ND 279-IGP03N120H2XKSA1 IGP03N120H2XKSA1
Product Name IGBTs - Single - IGP03N120H2XKSA1 Single IGBTs 1200V 9.6A 62.5W TO220 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data