Infineon Technologies AG IGBT Discretes IGB30N60H3

Description
600 V, 30 A IGBT3 in TO263 D2Pak package High speed 600 V, 30 A single TRENCHSTOP™ IGBT3 in a TO263 D2Pak package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Low switching losses for high efficiency Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability 5µs Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 600 V IGBT efficiency and EMI behavior Applications Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
600 V, 30 A IGBT3 in TO263 D2Pak package High speed 600 V, 30 A single TRENCHSTOP™ IGBT3 in a TO263 D2Pak package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Low switching losses for high efficiency Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability 5µs Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 600 V IGBT efficiency and EMI behavior Applications Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IGB30N60H3 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IGB30N60H3
IGBT Discretes IGB30N60H3
600 V, 30 A IGBT3 in TO263 D2Pak package High speed 600 V, 30 A single TRENCHSTOP™ IGBT3 in a TO263 D2Pak package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Low switching losses for high efficiency Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability 5µs Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 600 V IGBT efficiency and EMI behavior Applications Photovoltaic Uninterruptible power supplies (UPS)

600 V, 30 A IGBT3 in TO263 D2Pak package

High speed 600 V, 30 A single TRENCHSTOP™ IGBT3 in a TO263 D2Pak package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses.


Summary of Features

  • Low switching losses for high efficiency
  • Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology
  • Fast switching behavior with low EMI emissions
  • Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour
  • Short circuit capability 5µs
  • Offering Tj(max) of 175°C
  • Packaged with and without freewheeling diode for increased design freedom

Benefits

  • Low switching and conduction losses
  • Very good EMI behavior
  • Can be used with a small gate resistor for reduced delay time and voltage overshoot
  • High current density
  • Best-in-class 600 V IGBT efficiency and EMI behavior

Applications

  • Photovoltaic
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGB30N60H3
IGBT Transistors IGB30N60H3
IGBT Transistors 600v Hi-Speed SW IGBT

IGBT Transistors 600v Hi-Speed SW IGBT

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IGB30N60H3 IGB30N60H3
Product Name IGBT Discretes IGBT Transistors
VCE(on) 600 volts
Switching Speed 20 to 100 kHz
tr 22 ns
Unlock Full Specs
to access all available technical data