1200 V IHM B 130mm single switch IGBT Module with Trench/Fieldstop IGBT 4 and Emitter Controlled 4 Diode - The best solution for your industry applications. With pre-applied Thermal Interface Material.
Summary of Features
Extended operation temperature Tvj op
Low switching losses
Package with CTI > 400
UL recognised
Benefits
High power density
Standardized housing
Potential Applications
Designers who used this product also designed with
DZ435N40K | Thyristor / Diode Modules
ETT580N16P60 | Thyristor / Diode Modules
F3L200R12N2H3_B47 | IGBT Modules
FF600R17ME4P | IGBT Modules
FZ2400R17HP4_B2 | IGBT Modules
FF500R17KE4 | IGBT Modules
IR2214SS | Gate Driver ICs
FZ3600R17HP4_B2 | IGBT Modules
TT600N16KOF | Thyristor / Diode Modules
PVT422S | Photovoltaic Relays
DD1000S33HE3 | IGBT Modules
DZ1070N22K | Thyristor / Diode Modules
T1930N38TOF VT | Thyristor Discs
TT330N16KOF | Thyristor / Diode Modules
DDB6U205N16L | Bridge Rectifier & AC-Switches
TT320N16SOF | Thyristor / Diode Modules
DD435N40K | Thyristor / Diode Modules
DZ435N40K | Thyristor / Diode Modules
ETT580N16P60 | Thyristor / Diode Modules
F3L200R12N2H3_B47 | IGBT Modules
FF600R17ME4P | IGBT Modules
FZ2400R17HP4_B2 | IGBT Modules
FF500R17KE4 | IGBT Modules
IR2214SS | Gate Driver ICs
FZ3600R17HP4_B2 | IGBT Modules
1 2 3 4 5
1200 V IHM B 130mm single switch IGBT Module with Trench/Fieldstop IGBT 4 and Emitter Controlled 4 Diode - The best solution for your industry applications. With pre-applied Thermal Interface Material.
Summary of Features
- Extended operation temperature Tvj op
- Low switching losses
- Package with CTI > 400
- UL recognised
Benefits
- High power density
- Standardized housing
Potential Applications
Designers who used this product also designed with
- DZ435N40K |
Thyristor / Diode Modules
- ETT580N16P60 |
Thyristor / Diode Modules
- F3L200R12N2H3_B47 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- FZ2400R17HP4_B2 |
IGBT Modules
- FF500R17KE4 |
IGBT Modules
- IR2214SS |
Gate Driver ICs
- FZ3600R17HP4_B2 |
IGBT Modules
- TT600N16KOF |
Thyristor / Diode Modules
- PVT422S |
Photovoltaic Relays
- DD1000S33HE3 |
IGBT Modules
- DZ1070N22K |
Thyristor / Diode Modules
- T1930N38TOF VT |
Thyristor Discs
- TT330N16KOF |
Thyristor / Diode Modules
- DDB6U205N16L |
Bridge Rectifier & AC-Switches
- TT320N16SOF |
Thyristor / Diode Modules
- DD435N40K |
Thyristor / Diode Modules
- DZ435N40K |
Thyristor / Diode Modules
- ETT580N16P60 |
Thyristor / Diode Modules
- F3L200R12N2H3_B47 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- FZ2400R17HP4_B2 |
IGBT Modules
- FF500R17KE4 |
IGBT Modules
- IR2214SS |
Gate Driver ICs
- FZ3600R17HP4_B2 |
IGBT Modules
1
2
3
4
5