The IGB15N120S7 is a 1200 V, 15 A TRENCHSTOP™ IGBT 7 discrete device in a PG-TO-263-3-STD-C1.6
Hard-switching 1200 V, 15 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-263 package which offers low VCEsat to achieve very low conduction losses in target applications.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGB15N120S7 |
| Product Name | Power - IGBT - IGBT Discretes - IGB15N120S7 |
| VCE(on) | 1200 volts |
| Switching Speed | 2 to 20 kHz |
| tr | 19 ns |