Infineon Technologies AG Single IGBTs IGW30N65L5XKSA1

Description
IGBT 650V 85A 227W Through Hole PG-TO247-3
Request a Quote Datasheet
Description
IGBT 650V 85A 227W Through Hole PG-TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IGW30N65L5XKSA1IN-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 85A 227W Through Hole PG-TO247-3

IGBT 650V 85A 227W Through Hole PG-TO247-3

Buy Now Datasheet
 - IGW30N65L5XKSA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 85A I(C), 650V V(BR)CES, N-Channel, TO-247

Insulated Gate Bipolar Transistor, 85A I(C), 650V V(BR)CES, N-Channel, TO-247

Supplier's Site Datasheet
IGBTs - 2156634 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156634
IGBTs 2156634
Infineon IGW30N65L5XKSA1

Infineon IGW30N65L5XKSA1

Supplier's Site
IGBTs - 2156634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon IGW30N65L5XKSA1

Infineon IGW30N65L5XKSA1

Supplier's Site
IGBTs - 2156633 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2156633
IGBTs 2156633
Infineon IGW30N65L5XKSA1

Infineon IGW30N65L5XKSA1

Supplier's Site
Igbt, Single, 650V, 85A, To-247; Dc Collector Current Infineon - 12AC9665 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 85A, To-247; Dc Collector Current Infineon
12AC9665
Igbt, Single, 650V, 85A, To-247; Dc Collector Current Infineon 12AC9665
IGBT, SINGLE, 650V, 85A, TO-247; DC Collector Current:85A; Collector Emitter Saturation Voltage Vce(on):1.05V; Power Dissipation Pd:227W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 85A, TO-247; DC Collector Current:85A; Collector Emitter Saturation Voltage Vce(on):1.05V; Power Dissipation Pd:227W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IGW30N65L5XKSA1
IGBT Transistors IGW30N65L5XKSA1
IGBT Transistors 650V IGBT Trenchstop 5

IGBT Transistors 650V IGBT Trenchstop 5

Buy Now Datasheet
Single IGBTs IGW30N65L5XKSA1
IGW30N65 - LOW V IGBT IN TRENCHS

IGW30N65 - LOW V IGBT IN TRENCHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGW30N65L5XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IGW30N65L5XKSA1
Discrete Semiconductor Products - Transistors - IGBTs IGW30N65L5XKSA1
IGBT 650V 30A TRENCHSTOP TO247-3

IGBT 650V 30A TRENCHSTOP TO247-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IGW30N65L5XKSA1IN-ND IGW30N65L5XKSA1 2156634 12AC9665 IGW30N65L5XKSA1 IGW30N65L5XKSA1 IGW30N65L5XKSA1
Product Name Single IGBTs IGBTs Igbt, Single, 650V, 85A, To-247; Dc Collector Current Infineon IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data