Infineon Technologies AG IGBT Modules IFS150B17N3E4P_B11

Description
MIPAQ™ base 1700V sixpack IGBT Module with Trench/Fieldstop IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre applied Thermal Interface Material. Summary of Features High Power and Thermal Cycling Capability Available in the well-proven EconoPACK™ 3 housing Pre-applied Thermal Interface Material Sixpack configuration with shunts and NTC PressFIT Contact Technology Allows accurate current sensing Up to 150 A nominal current 150 °C operation junction temperature Excellent power cycling capability Benefits Excellent performance with regard to system cost High power density for compact inverter designs Standardized housing Saves space and system cost Potential Applications Motor control and drives Uninterruptible power supply (UPS) Wind energy systems Solutions for solar energy systems
Request a Quote Datasheet
Description
MIPAQ™ base 1700V sixpack IGBT Module with Trench/Fieldstop IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre applied Thermal Interface Material. Summary of Features High Power and Thermal Cycling Capability Available in the well-proven EconoPACK™ 3 housing Pre-applied Thermal Interface Material Sixpack configuration with shunts and NTC PressFIT Contact Technology Allows accurate current sensing Up to 150 A nominal current 150 °C operation junction temperature Excellent power cycling capability Benefits Excellent performance with regard to system cost High power density for compact inverter designs Standardized housing Saves space and system cost Potential Applications Motor control and drives Uninterruptible power supply (UPS) Wind energy systems Solutions for solar energy systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - IFS150B17N3E4P_B11 - Infineon Technologies AG
Neubiberg, Germany
MIPAQ™ base 1700V sixpack IGBT Module with Trench/Fieldstop IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre applied Thermal Interface Material. Summary of Features High Power and Thermal Cycling Capability Available in the well-proven EconoPACK™ 3 housing Pre-applied Thermal Interface Material Sixpack configuration with shunts and NTC PressFIT Contact Technology Allows accurate current sensing Up to 150 A nominal current 150 °C operation junction temperature Excellent power cycling capability Benefits Excellent performance with regard to system cost High power density for compact inverter designs Standardized housing Saves space and system cost Potential Applications Motor control and drives Uninterruptible power supply (UPS) Wind energy systems Solutions for solar energy systems

MIPAQ™ base 1700V sixpack IGBT Module with Trench/Fieldstop IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre applied Thermal Interface Material.


Summary of Features

  • High Power and Thermal Cycling Capability
  • Available in the well-proven EconoPACK™ 3 housing
  • Pre-applied Thermal Interface Material
  • Sixpack configuration with shunts and NTC
  • PressFIT Contact Technology
  • Allows accurate current sensing
  • Up to 150 A nominal current
  • 150 °C operation junction temperature
  • Excellent power cycling capability

Benefits

  • Excellent performance with regard to system cost
  • High power density for compact inverter designs
  • Standardized housing
  • Saves space and system cost

Potential Applications

  • Motor control and drives
  • Uninterruptible power supply (UPS)
  • Wind energy systems
  • Solutions for solar energy systems
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules

IGBT Modules

Buy Now

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IFS150B17N3E4P_B11 IFS150B17N3E4P_B11
Product Name IGBT Modules IGBT Modules
VCES 1700 volts
VCE(on) 1.95 volts
IC(max) 150 amps
Unlock Full Specs
to access all available technical data