Our latest EDT3 devices offer voltage classes of 750 V and 1200 V, delivering unprecedented output current for main inverter applications in low-cost and high-performance vehicles. With the ability to design and manufacture custom power modules tailored to specific application requirements, our Si IGBT & Diode solutions are set to transform the automotive landscape, elevating performance, efficiency, and reliability to new heights.
Summary of Features
Best-in-class current density
Suitable for 470 V VDC systems
Maximum junction temperature of 185 °C
High switching speed
Very low switching losses
Very tight parameter distribution
Double side solderable and sinterable
Product validation acc. to AEC-Q101
Benefits
Ideal for automotive requirements
Available in 750 V and 1200 V class
Customized development (on demand)
Decreased losses and increased max. Tvj
Cost benefit due to module shrink
Low costs per Ampere on system level
Less parallelization effort and costs
High reliability and quality
Drop-in replacement
Our latest EDT3 devices offer voltage classes of 750 V and 1200 V, delivering unprecedented output current for main inverter applications in low-cost and high-performance vehicles. With the ability to design and manufacture custom power modules tailored to specific application requirements, our Si IGBT & Diode solutions are set to transform the automotive landscape, elevating performance, efficiency, and reliability to new heights.
Summary of Features
- Best-in-class current density
- Suitable for 470 V VDC systems
- Maximum junction temperature of 185 °C
- High switching speed
- Very low switching losses
- Very tight parameter distribution
- Double side solderable and sinterable
- Product validation acc. to AEC-Q101
Benefits
- Ideal for automotive requirements
- Available in 750 V and 1200 V class
- Customized development (on demand)
- Decreased losses and increased max. Tvj
- Cost benefit due to module shrink
- Low costs per Ampere on system level
- Less parallelization effort and costs
- High reliability and quality
- Drop-in replacement