600 V, 15 A IGBT Discrete in TO220 package
Hard-switching 600 V, 15 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses.
Summary of Features
Benefits
Manufacturer: Infineon Technologies
Win Source Part Number: 1185269-IGP15N60T
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IGBTs LOW LOSS IGBT TECH 600V 15A Product overview: IGP15N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGP15N60T can be used for catalog matching and distributor lookup.
IGBT Transistors LOW LOSS IGBT TECH 600V 15A
IGBT Transistors LOW LOSS IGBT TECH 600V 15A
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGP15N60T | 1185269-IGP15N60T | 279-IGP15N60T | IGP15N60T | IGP15N60T |
| Product Name | IGBT Discretes | IGBTs - Single - IGP15N60T | 600V 15A IGBT Transistor | Transistors | IGBT Transistors |
| VCE(on) | 600 volts | ||||
| Switching Speed | 2 to 20 kHz | ||||
| tr | 11 ns | ||||
| tf | 50 ns |