Manufacturer: Infineon Technologies
Win Source Part Number: 1045146-IGW25T120
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT, Trench Field Stop
Input Type: Standard
Gate Charge: 155nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 190W
Pulsed Collector Current: 75A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 25A
Total Switching Energy(Ets): 4.2mJ
Turn-on and Turn-off delay time: 50ns/560ns
Testing Conditions: 600V, 25A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IGBTs LOW LOSS IGBT TECH 1200V 50A Product overview: IGW25T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW25T120 can be used for catalog matching and distributor lookup.
IGBT Transistors LOW LOSS IGBT TECH 1200V 50A
IGBT Transistors LOW LOSS IGBT TECH 1200V 50A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | 1045146-IGW25T120 | 279-IGW25T120 | IGW25T120 | IGW25T120 |
| Product Name | IGBTs - Single - IGW25T120 | 1200V 50A IGBT Transistor | IGBT Transistors | Transistors |
| VCE(on) | 2.2 volts |