IGW50N60T is a 600 V, 50 A TRENCHSTOP™ IGBT with fieldstop technology in a PG-TO247-3 package. It has a collector-emitter saturation voltage of 1.5 V (typical) at 25°C, a maximum junction temperature of 175°C, and a short circuit withstand time of 5 µs. The device features a positive temperature coefficient in V_CE(sat), low gate charge, low EMI, and a thermal resistance from junction to case of 0.45 K/W. It is RoHS compliant and qualified according to JEDEC standards for target applications such as frequency converters and uninterruptible power supplies.
600 V, 50 A IGBT in TO-247 package
Hard-switching 600 V, 50 A single TRENCHSTOP™ IGBT3 in a TO-247 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses.
Summary of Features
Benefits
IGBTs LOW LOSS IGBT TECH 600V 50A Product overview: IGW50N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW50N60T can be used for catalog matching and distributor lookup.
IGBT TrenchStop N-Channel 600V 50A TO247
IGBT TrenchStop N-Channel 600V 50A TO247
IGBT TrenchStop N-Channel 600V 50A TO247
Manufacturer: Infineon Technologies
Win Source Part Number: 1185276-IGW50N60T
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IGW50N60 - DISCRETE IGBT WITHOUT
TO-247-3 IGBTs ROHS
IGBT Transistors LOW LOSS IGBT TECH 600V 50A
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGW50N60T | 279-IGW50N60T | 1107741P | 1107741 | 1185276-IGW50N60T | IGW50N60T | IGW50N60T | IGW50N60T |
| Product Name | IGBT Discretes | 600V 50A IGBT Transistor | IGBTs | IGBTs | IGBTs - Single - IGW50N60T | Single IGBTs | Triode/MOS Tube/Transistor >> IGBTs | IGBT Transistors |
| VCE(on) | 600 volts | |||||||
| Switching Speed | 2 to 20 kHz | |||||||
| tr | 29 ns | |||||||
| tf | 29 ns | |||||||
| Package Type | TO-247; PG-TO247-3 | Tube | TO-247; TO-247 | TO-247; To-247 | SOT3 | TO-247; TO-247-3 | TO-247 |