Infineon Technologies AG Power - IGBT - IGBT Discretes - IGP06N60T IGP06N60T

Description
600 V, 6 A IGBT Discrete in TO220 package Hard-switching 600 V, 6 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses. Summary of Features Lowest VCEsat drop for lower conduction losses Low switching losses Easy parallel switching capability due to positive temperature coefficient in VCEsat Very soft, fast recovery anti-parallel Emitter Controlled Diode High ruggedness, temperature stable behavior Low EMI emissions Low gate charge Very tight parameter distribution Benefits Highest efficiency – low conduction and switching losses Comprehensive portfolio in 600 V and 1200 V for flexibility of design High device reliability
Request a Quote Datasheet
Description
600 V, 6 A IGBT Discrete in TO220 package Hard-switching 600 V, 6 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses. Summary of Features Lowest VCEsat drop for lower conduction losses Low switching losses Easy parallel switching capability due to positive temperature coefficient in VCEsat Very soft, fast recovery anti-parallel Emitter Controlled Diode High ruggedness, temperature stable behavior Low EMI emissions Low gate charge Very tight parameter distribution Benefits Highest efficiency – low conduction and switching losses Comprehensive portfolio in 600 V and 1200 V for flexibility of design High device reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Discretes - IGP06N60T - IGP06N60T - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Discretes - IGP06N60T
IGP06N60T
Power - IGBT - IGBT Discretes - IGP06N60T IGP06N60T
600 V, 6 A IGBT Discrete in TO220 package Hard-switching 600 V, 6 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses. Summary of Features Lowest VCEsat drop for lower conduction losses Low switching losses Easy parallel switching capability due to positive temperature coefficient in VCEsat Very soft, fast recovery anti-parallel Emitter Controlled Diode High ruggedness, temperature stable behavior Low EMI emissions Low gate charge Very tight parameter distribution Benefits Highest efficiency – low conduction and switching losses Comprehensive portfolio in 600 V and 1200 V for flexibility of design High device reliability

600 V, 6 A IGBT Discrete in TO220 package

Hard-switching 600 V, 6 A single TRENCHSTOP™ IGBT3 in a TO220 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses.


Summary of Features

  • Lowest VCEsat drop for lower conduction losses
  • Low switching losses
  • Easy parallel switching capability due to positive temperature coefficient in VCEsat
  • Very soft, fast recovery anti-parallel Emitter Controlled Diode
  • High ruggedness, temperature stable behavior
  • Low EMI emissions
  • Low gate charge
  • Very tight parameter distribution

Benefits

  • Highest efficiency – low conduction and switching losses
  • Comprehensive portfolio in 600 V and 1200 V for flexibility of design
  • High device reliability
Supplier's Site Datasheet
Transistors - IGP06N60T - ODG (Origin Data Global)
Shenzhen, China
Transistors
IGP06N60T
Transistors IGP06N60T
IGBT Transistors LOW LOSS DuoPack 600V 6A

IGBT Transistors LOW LOSS DuoPack 600V 6A

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number IGP06N60T IGP06N60T
Product Name Power - IGBT - IGBT Discretes - IGP06N60T Transistors
VCE(on) 600 volts
Switching Speed 2 to 20 kHz
tr 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - 2ED300C17-ST - 815070-2ED300C17-ST - Win Source Electronics
Specs
Package Type SOT3
View Details
 - BSM100GB120DN2FE325HDLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Module
View Details