The IGW40N65F5 is a 650V IGBT designed for high-speed switching in industrial power control applications such as solar converters, uninterruptible power supplies, and welding converters. It is packaged in a PG-TO247-3 case with a maximum junction temperature of 175°C. The device has a collector-emitter saturation voltage of 1.6V at 25°C and 40A collector current, and it meets JEDEC qualifications for target applications. It is RoHS compliant with lead-free plating.
Infineon’s new TRENCHSTOP™5 IGBT technology redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. The new family is a major breakthrough in IGBT innovation to match the market’s high efficiency demands of tomorrow.
Summary of Features
Benefits
Applications
IGBT TrenchStop N-Channel 650V 40A TO247
IGBT TrenchStop N-Channel 650V 40A TO247
IGBT TrenchStop N-Channel 650V 40A TO247
IGBT Transistors ENGINEERING SAMPLES TRENCHSTOP-5 IGBT
| Infineon Technologies AG | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGW40N65F5 | 1107425P | 1107425 | IGW40N65F5 |
| Product Name | Power - IGBT - IGBT Discretes - IGW40N65F5 | IGBTs | IGBTs | IGBT Transistors |
| VCE(on) | 650 volts | |||
| Switching Speed | 60 to 120 kHz | |||
| tr | 13 ns | |||
| tf | 16 ns |