RS Components, Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
.02 - 0.2MPa Regulator, G1/2, Panel Mnt
.05 - 0.85MPa Regulator, G3/8, Panel Mnt
0.02 - 0.2MPa Regulator, G1/4, Panel Mnt
6mm One-touch fitting with exhaust valve
910.11 316TI G1/2B / G1/2 LH-RH écrou to
910.11 Alliage de cuivre G1/2B / G1/2 LH
910.11 ST G1/2B / G1/2 LH-RH écrou tourn
AIR REGULATOR
AK, Check Valve, Metric
AK, Clapet antiretour, millimètres
AKB, Check Valve with One-touch Fitting,
AKH, Check Valve with One-touch Fitting,
AQ, Quick Exhaust Valve, Metric
ARJ1020, Régulateur miniature avec racco
Auto Drain Assembly for AF30 Filter Unit
Auto Drain for AF30, AFD30, AFM30 series
Auto Drain; 10mm, AF40/AF40-06/AF50/AF 60
Bronze Globe Valve GV32B 1 Inch BSP
Bronze Globe Valve GV32B 1/2 Inch BSP
Bronze Globe Valve GV32B 11/2 Inch BSP
Bronze Globe Valve GV32B 11/4 Inch BSP
Bronze Globe Valve GV32B 2 Inch BSP
Bronze Globe Valve GV32B 3/4 Inch BSP
Built in silencer quick exhaust valve4mm
Built in silencer quick exhaust valve6mm
Burkert 93970044 Solenoid Valve
Burkert 93970047 Solenoid Valve
Check Valve S/S RD40, 3/4 Inch
Check Valve, 1/4 NPT Port, 0.02-1 Mpa
Check Valve, M5x0.8 Male to 4mm Tube
Compact ARJ310 pressure regulator,6mm
Compact ARJ310 pressure regulator,R1/8
Electric Actuator w/Mini Ball Valve 1/2
En ligne - AS*2F-A
Exhaust cleaner 1in. Male, w/bracket
Exhaust cleaner,3/8in male, w/bracket
Filetage orifice - AQ
Float Type Auto Drain, Nylon Bowl, AF30
Float Type Autodrain N.C, w/Metal Bowl
G3/8 Modular Air Regulator w/o Bracket
G3/8 Modular Air Regulator with Bracket
In Line Non-Return Valve, 10 mm
In Line Non-Return Valve, 4 mm
In Line Non-Return Valve, 6 mm
In Line Non-Return Valve, 8 mm
In line speed controller 4mm - M5 body
In line speed controller 6mm - 1/4 body
In line speed controller 6mm - 1/8 body
In line speed controller 6mm - M5 body
In line speed controller 8mm - 1/4 body
In-Line Flow Regulator - Elbow, 10 mm
In-Line Flow Regulator - Elbow, 4 mm
In-Line Flow Regulator - Elbow, 6 mm
In-Line Flow Regulator - Elbow, 8 mm
Manifold Regulator 0.05 to 0.7 MPa
Mini Pneumatic Regulator, 0.2 to 0.7 Mpa
Miniature 1 touch press regulator,M5x4mm
Nickel Plated Flow Controller, 1/8 NPT
Norgren 9500300000000000 Solenoid Valve
Norgren 9510201000000000 Solenoid Valve
Norgren 9600210000000000 Solenoid Valve
Norgren 9600210024602400 Solenoid Valve
Norgren 9710000000000000 Spool Valve
Norgren 9710000303602400 Spool Valve
Norgren 9710000303623050 Spool Valve
Norgren 9710002000000000 Spool Valve
Norgren 9710505000000000 Spool Valve
Norgren 9713535000000000 Spool Valve
Norgren 9730000000000000 Spool Valve
Pneumatic in line non-return valve,4mm
Pressure regulator 20bar in. 1/4""
Pressure regulator 20bar in. 1/8""
Quick exhaust fitting 6mm to 6mm
Quick Exhaust Valve 1/4Inch One-Touch
Quick exhaust valve 3/8
Quick exhaust valve 31/2
Quick exhaust valve connection,4-4mm
REGULATEUR SERIE AR425-935
Regulator, 1/4" NPT, 0.05 to 0.85MPa
Regulator, 1/8" NPT, 0.05 to 0.85MPa
Regulator, Single Unit, 0.05 to 0.7 Mpa
RS PRO EA2D64E00
RS PRO HVFF06-06
RS PRO HVFF08-08
RS PRO HVFF10-10
RS PRO V50A4D3A-XA090
RS PRO V50A5D3A-XA090
RS PRO V50A5DDA-XA020
RS PRO V51B417A-A213J
RS PRO V51B4D7A-XA090
RS PRO V51B5D7A-XA090
RS PRO V53D517A-A213J
RS PRO V53D5D7A-XA090
RS PRO V53D5DDA-XA020
Shut-off cocks and Needle valves stainle
SMC AC20-F01G-B FRL
SMC AC20A-F01CG-B FRL
SMC AD402-04 Condensate Drain
SMC AD600-06 Pneumatic Drain
SMC ADH4000-04 Condensate Drain
SMC AP100-01 Pressure Relief Valve
SMC AQ1500-M5 Quick Exhaust Valve
SMC AQ1510-N01 Quick Exhaust Valve
SMC AQ2000-N02 Quick Exhaust Valve
SMC AS2002F-06-J Quick Exhaust Valve
Speed Control, In-Line, 1/4" Tubing
Speed Control, In-Line, 4mm Tubing
Speed Control, Inline, 1/4in Tubing

<< Prev Next >>