Parker Hannifin / Fluid Connectors / Fluid System Connectors Pneumatic Non-Return Valves 7996 12 00

Description
Legris 7996 12 00 Non Return Valve
Request a Quote
Description
Legris 7996 12 00 Non Return Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Non-Return Valves - 6190935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Non-Return Valves
6190935
Pneumatic Non-Return Valves 6190935
Legris 7996 12 00 Non Return Valve

Legris 7996 12 00 Non Return Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 6190935
Product Name Pneumatic Non-Return Valves
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514067 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Ball Check Valve 0 5 4 - 1226005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
187 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details