Norgren LLC Solenoid Valves 8240100.9101.23050

Description
SOLENOID VALVE,INDIRECT
Request a Quote
Description
SOLENOID VALVE,INDIRECT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5295247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
5295247
Solenoid Valves 5295247
SOLENOID VALVE,INDIRECT

SOLENOID VALVE,INDIRECT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 5295247
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Water; Air, water; Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
VALVES - BP-075-SS-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details