RS Components, Ltd.
Pneumatic Actuated Valves
7998777
Description
1/2 in. 3 Way Ball Valve
Request a Quote
Email Supplier
Description
1/2 in. 3 Way Ball Valve
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
7998777 |
|
Product Name
|
Pneumatic Actuated Valves |
|
Valve Type
|
Ball; 3 Way Ball Valve
|
|
Primary Material
|
Stainless Steel; Stainless steel
|
|
Media
|
Air
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Ball
Primary Material
Stainless Steel; Stainless Steel
Connection Description
Threaded; Threaded
View Details
Valve Size
0.50 inch (12.70 mm)
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description
Threaded
View Details
Valve Type
Solenoid; 2/2
Primary Material
Brass / Bronze; Brass
Media
Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water; Air; Compressed Air
View Details
Valve Type
Control Valve
Primary Material
Aluminum; Aluminium alloy
Media
Air
View Details