Blocker/Flow Regulator 4mm X 1/8" BSP
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1369378 |
| Product Name | Pneumatic Function Fittings |
| Valve Type | Blocking fitting |
| Primary Material | Brass / Bronze; Brass, polymer |
| Media | Air |
| Valve Size | 0.16 inch (4.00 mm) |