Norgren LLC Solenoid Valves 8254300.9151.02400

Description
Buschjost 8254300.9151.02400
Request a Quote
Description
Buschjost 8254300.9151.02400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5295506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
5295506
Solenoid Valves 5295506
Buschjost 8254300.9151.02400

Buschjost 8254300.9151.02400

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 5295506
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Water; Air, oil, water; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details