RS Components, Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
82 series Filter Regulator G1/4" auto dr
82 series Filter Regulator G1/4" manual
82 series Filter Regulator G3/8" auto dr
82 series Filter Regulator G3/8" manual
Adjustable exhaust valve,1/4inxR1/4x8mm
Adjustable exhaust valve,1/8inxR1/8x6mm
Adjustable exhaust valve,1/8inxR1/8x8mm
Adjustable exhaust valve,3/8inxR3/8x10m m
ASP block & flow regulator,R1/4 R1/8 8mm
AW20-D à AW60-D, Filtre-régulateur & Fil
B07 filter/reg,G1/4, 0.3-7bar,Auto,5µm
Banjo Flow Regulator 12mm PIF x G1/2"
Banjo Flow Regulator 4mm PIF x G1/8"
Banjo Flow Regulator 4mm PIF x M5
Banjo Flow Regulator 6mm PIF x G1/4"
Banjo Flow Regulator 6mm PIF x G1/8"
Banjo Flow Regulator 6mm PIF x M5
Banjo Flow Regulator 8mm PIF x G1/4"
Banjo Flow Regulator 8mm PIF x G1/8"
Combination miniature FRL set, G1/4
En ligne - AS*2F-A
Filter / regulator c/w auto drain and in
Filter / regulator c/w manual drain and
Filter Regulator, G1/8, N/C Autodrain
Filter/regulator for Olympian plus unit
Flow controller M5 to 4mm
G1/2 filter/regulator w/manual drain
G1/2 filter/regulator/lub ricator set
G1/2 pneumatic filter/regulator
G1/2plugin filter/regulator w/auto drain
G1/4 B07 filter/regulator w/auto drain
G1/4 FRL & porting block combination set
G1/4 pneumatic filter/regulator
G1/8 B07 filter/regulator w/auto drain
G1/8 B07 filter/regulator w/manual drain
G3/4 pneumatic filter/regulator
G3/8 filter/regulator/lub ricator set
G3/8 pneumatic filter/regulator
In line speed controller 10mm - 3/8 body
In line speed controller 8mm - 3/8 body
Manipulation simple - ASN2
NON RETURN VALVES TUBE 10MM ALUMINIUM
NON RETURN VALVES TUBE TUBE 6MM OD PBT
NON RETURN VALVES TUBE TUBE 8MM OD PBT
Norgren B07-201-M3KG Filter Regulator
Norgren BL64-201 FRL
Norgren BL64-301 FRL
Norgren BL64-401 FRL
Norgren BL64-601 FRL
Norgren BL68-801
Norgren BL72-201G FRL
Norgren BL74-401G FRL
Norgren BL82-221G
Norgren BL84-401G FRL
Norgren BL84-601G
Norgren C00GF0600
Norgren C00GF0800
Norgren C00GF1000
Norgren C00GF1200
Norgren C01GH0628
Norgren C01GH0818
Norgren C01GJ0628
Norgren C01GJ0818
Norgren C01GJ0828
Norgren C01GJ1028
Olympian Filter/Reg,G1,0.4-8b ar,Auto 40µ
Olympian Filter/Reg,G1,0.4-8b ar,man 40µm
OlympianFilterReg w/oYoke,0.4-8bar40µm
Parker B43003BXS
Parker B43003FS
Parker B43003LS
Parker B43003RS
Parker B43004BXS
Parker B43004FS
Parker B43004LS
Parker B43004RS
Parker B53003HXS
Parker B53003L
Parker B53003LS
Parker B53003LT
Parker B53003RS
Parker B53004FS
Parker B53004L
Parker B53004LT
Parker B53004RS
PFITC,Banjo Flow Control(in)-,M5,4mm
PFITC,Banjo Flow Control(in)-,M5,6mm
PFITC,BanjoFlowContr ol(out)-,G3/8,10mm
PFITC,BanjoFlowContr ol(out)-,G3/8,6mm
PFITC,In-LineFlowReg Uni-Directional,10mm
PFITC,In-LineFlowReg Uni-Directional,4mm
PFITC,In-LineFlowReg Uni-Directional,6mm
PFITC,In-LineFlowReg Uni-Directional,8mm
PFITC,Shrouded Banjo(out)-,G1/4,8mm
PFITC,Shrouded Banjo(out)-,M5,4mm
PFITC,Shrouded Banjo(out)-,M5,6mm
Siemens VD115CLC / BPZ:VD115CLC
SMC AS2201F-01-06SA Flow Controller
SMC ASV310F-N01-07S Quick Exhaust Valve
SMC AV4000-F04-5YZB-A
Speed controller, In-line, 1/4" NPT
Speed Exhaust Controller, ASV,1/4 to 6mm
Speed Exhaust Controller, ASV,1/4 to 8mm
Speed Exhaust Controller, ASV,1/8 to 8mm
Speed Exhaust Controller, ASV,3/8 to 8mm
Standard (Dimensions en mm) - AS*2F
uni-directional flow regulator 10mm PIF
uni-directional flow regulator 12mm PIF
uni-directional flow regulator 4mm PIF
uni-directional flow regulator 6mm PIF
uni-directional flow regulator 8mm PIF

<< Prev Next >>