Norgren LLC Solenoid Valves 8240300.9101.23050

Description
SOLENOID VALVE,INDIRECT
Request a Quote
Description
SOLENOID VALVE,INDIRECT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5295281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
5295281
Solenoid Valves 5295281
SOLENOID VALVE,INDIRECT

SOLENOID VALVE,INDIRECT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 5295281
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Water; Air, water; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Vacuum Breakers - VB - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Anti-Siphon
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-417S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details