Norgren LLC Solenoid Valves 8466000.9101.02400

Description
PILOT VALVE
Request a Quote
Description
PILOT VALVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5295118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
5295118
Solenoid Valves 5295118
PILOT VALVE

PILOT VALVE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 5295118
Product Name Solenoid Valves
Valve Type Solenoid; 3/2
Primary Material Brass / Bronze; Brass
Media Neutral liquid, non-lubricated air; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Vacuum Breakers - VB - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Anti-Siphon
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
View Details
Sporlan Oil Level Control Components - OF-163 - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details