RS Components, Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2"F X 1 1/2"F Double Check Valve | |
| 1 1/4"F X 1 1/4"F Double Check Valve | |
| 1" 2-way SS Solenoid Valve (8wAC) | |
| 1" 2-way SS Solenoid Valve (9wDC) | |
| 1" Sol valve 25mm orifice 230VAC | |
| 1" Sol valve 25mm orifice 24VDC | |
| 1" SS Sol valve 25mm orifice 230VAC | |
| 1" SS Sol valve 25mm orifice 24VDC | |
| 1"F X 1"F Double Check Valve | |
| 1.25" SS Solenoid valve 25mm orifice 24V | |
| 1.5" Sol valve 40mm orifice 230VAC | |
| 1.5" Sol valve 40mm orifice 24VDC | |
| 1/2" 2-way SS Solenoid Valve (8wAC) | |
| 1/2" 2-way SS Solenoid Valve (9wDC) | |
| 1/2" BSP,Brass,6,0mm orifice, 0 - 4 bar | |
| 1/2" BSP,Brass,8,0mm orifice, 0 - 2 bar | |
| 1/2" BSP,SS,8,0mm orifice, 0 - 2 bar | |
| 1/2" Sol valve 13mm orifice 110VAC | |
| 1/2" Sol valve 13mm orifice 230VAC | |
| 1/2" Sol valve 13mm orifice 24VDC | |
| 1/2" Solenoid valve 10 mm orifice 230VAC | |
| 1/2" Solenoid valve 10 mm orifice 24VDC | |
| 1/2" Solenoid valve 13 mm orifice 230VAC | |
| 1/2" Solenoid valve 13 mm orifice 24VDC | |
| 1/2" SS Sol valve 13mm orifice 230VAC | |
| 1/2" SS Sol valve 13mm orifice 24VDC | |
| 1/2" SS Solenoid valve 13mm orifice 24V | |
| 1/2"F X 1/2"F Double Check Valve | |
| 1/4" BSP,Brass,2,5mm orifice, 0 - 5 bar | |
| 1/4" BSP,Brass,3,0mm orifice, 0 - 3.5 b | |
| 1/4" BSP,Brass,4,0mm orifice, 0 - 2 bar | |
| 1/4" BSP,SS,2,5mm orifice, 0 - 5 bar | |
| 1/4" BSP,SS,3,0mm orifice, 0 - 3.5 bar | |
| 1/4" BSP,SS,4,0mm orifice, 0 - 2 bar | |
| 1/4" FLOW CONTROL UNI DIRECTIONAL | |
| 1/4" NPT DIAPHRAGM MODEL MP MINI PRECISI | |
| 1/8" BSP,Brass,0,8mm orifice, 0 - 12 bar | |
| 1/8" BSP,Brass,1,0mm orifice, 0 - 10 bar | |
| 1/8" BSP,Brass,1,2mm orifice, 0 - 12 bar | |
| 1/8" BSP,Brass,1,2mm orifice, 0 - 8 bar | |
| 1/8" BSP,Brass,1,5mm orifice, 0 - 10 bar | |
| 1/8" BSP,Brass,2,0mm orifice, 0 - 8 bar | |
| 1/8" BSP,SS,0,8mm orifice, 0 - 12 bar | |
| 1/8" BSP,SS,0,8mm orifice, 0 - 16 bar | |
| 1/8" BSP,SS,1,0mm orifice, 0 - 10 bar | |
| 1/8" BSP,SS,1,2mm orifice, 0 - 12 bar | |
| 1/8" BSP,SS,1,2mm orifice, 0 - 8 bar | |
| 1/8" BSP,SS,1,6mm orifice, 0 - 6 bar | |
| 1/8" BSP,SS,2,0mm orifice, 0 - 3 bar | |
| 1/8" FLOW CONTROL UNI DIRECTIONAL | |
| 1/8" PEEK Sol Valv 3mm orifice 24VDC | |
| 10MM OD CDC S/CONTROL UNION STRAIGHT | |
| 15mm X 15mm DCV Nickel Plated | |
| 2" Sol valve 40mm orifice 230VAC | |
| 2" Sol valve 40mm orifice 24VDC | |
| 2" Solenoid valve 40 mm orifice 230VAC | |
| 2"F X 2"F Double Check Valve | |
| 2/2way GP solenoid valve,1/2 port 24Vac | |
| 20AG HighFlowReg',G1,0.2- 8Bar,w/o g'ge | |
| 20AG HighFlowReg',G1/2,0. 2-8Bar,w/o g'ge | |
| 20AG HighFlowReg',G3/4,0. 2-8Bar,w/o g'ge | |
| 28mm X 28mm DCV Nickel Plated | |
| 3 bar relief valve,1/2in BSPP M | |
| 3 bar relief valve,3/4in BSPP M | |
| 3/2 - QUICK EXHAUST/SLOW START 652 SERIE | |
| 3/2 Shut-Off Isolation Valve 652 Series | |
| 3/4" 2-way SS Solenoid Valve (9wDC) | |
| 3/4" Sol valve 20mm orifice 110VAC | |
| 3/4" Sol valve 20mm orifice 230VAC | |
| 3/4" Sol valve 20mm orifice 24VDC | |
| 3/4" Solenoid valve 13 mm orifice 230VAC | |
| 3/4" SS Sol valve 20mm orifice 24VDC | |
| 3/4"F X 3/4"F Double Check Valve | |
| 3/8" 2-way SS Solenoid Valve (8wAC) | |
| 3/8" 2-way SS Solenoid Valve (9wDC) | |
| 3/8" BSP,Brass,2,0mm orifice, 0 - 25 bar | |
| 3/8" BSP,Brass,3,0mm orifice, 0 - 10 bar | |
| 3/8" BSP,Brass,4,0mm orifice, 0 - 8 bar | |
| 3/8" BSP,SS,3,0mm orifice, 0 - 10 bar | |
| 3/8" BSP,SS,4,0mm orifice, 0 - 8 bar | |
| 3/8" SS Solenoid valve 10mm orifice 230V | |
| 4MM OD CDC S/CONTROL UNION STRAIGHT | |
| 4MM X M5 BSPT MALE SPEED CONTROLLER | |
| 652 SERIES FILTER-REGULATOR PARTICULATE, | |
| 6MM OD CDC S/CONTROL UNION STRAIGHT | |
| 6mm OD PIF Flow Regulator | |
| 6MM X 1/8" BSPT MALE SPEED CONTROLLER | |
| 6MM X M5 MALE SPEED CONTROLLER | |
| 8MM OD CDC S/CONTROL UNION STRAIGHT | |
| 8MM X 1/8" BSPT MALE SPEED CONTROLLER | |
| Automatic air vent valve MV 10-R | |
| Brass Gauge Valve ARPL03L | |
| Burkert 221598 Solenoid Valve | |
| Burkert 221599 Solenoid Valve | |
| Burkert 221600 Solenoid Valve | |
| Burkert 221601 Solenoid Valve | |
| Burkert 221604 Solenoid Valve | |
| Burkert 221608 Solenoid Valve | |
| Burkert 221618 Solenoid Valve | |
| Burkert 221620 Solenoid Valve | |
| Burkert 221630 Solenoid Valve | |
| Burkert 221632 Solenoid Valve | |
| Burkert 221633 Solenoid Valve | |
| Burkert 221634 Solenoid Valve | |
| Burkert 221636 Solenoid Valve | |
| Burkert 221637 Solenoid Valve | |
| Burkert 221674 Solenoid Valve | |
| Burkert 221676 Solenoid Valve | |
| Burkert 221677 Solenoid Valve | |
| Burkert 221727 Solenoid Valve | |
| Burkert 221728 Solenoid Valve | |
| Burkert 221732 Solenoid Valve | |
| Burkert 221752 Solenoid Valve | |
| Burkert 221753 Solenoid Valve | |
| Burkert 221756 Solenoid Valve | |
| Burkert 221758 Solenoid Valve | |
| Burkert 221760 Solenoid Valve | |
| Burkert 221764 Solenoid Valve | |
| Burkert 221765 Solenoid Valve | |
| Burkert 221991 Solenoid Valve | |
| Burkert 221994 Solenoid Valve | |
| Burkert 221997 Solenoid Valve | |
| Burkert 221998 Solenoid Valve | |
| Burkert 222122 Solenoid Valve | |
| Burkert 222124 Solenoid Valve | |
| Burkert 222125 Solenoid Valve | |
| Burkert 222143 Solenoid Valve | |
| Burkert 227533 Solenoid Valve | |
| Burkert 227534 Solenoid Valve | |
| Burkert 227541 Solenoid Valve | |
| Burkert 227550 Solenoid Valve | |
| Burkert 227557 Solenoid Valve | |
| Burkert 235319 Solenoid Valve | |
| Burkert 235325 Solenoid Valve | |
| Burkert 241807 Solenoid Valve | |
| Camozzi 951-000-P11-23 | |
| Camozzi 951-000-P15-23 | |
| Camozzi 952-000-P11-23 | |
| Camozzi 952-000-P15-23 | |
| Camozzi 953-000-P11-23 | |
| Camozzi 953-000-P15-23 | |
| CIM32 1 Valve | |
| CIM32 3/4 Valve | |
| Cistermiser standard valve,1/2in BSP F | |
| Crouzet 24679702 Pneumatic Elbow Fitting | |
| DIRECTIONAL-CONTROL VALVE, Series V581, | |
| EA 2000 REGULATOR G1/4" C/W SQ GAUGE AND | |
| EA 4000 FILTER/REGULATOR G1/2" AUTO DRAI | |
| EA SERIES FILTER / REGULATOR G1/4 WITH B | |
| EMERSON – AVENTICS 18900001.24/DC | |
| EMERSON – AVENTICS 19000006.230/50-60 | |
| EMERSON – AVENTICS 19000006.24/DC | |
| EMERSON – AVENTICS 19000017.24/DC | |
| EMERSON – AVENTICS 5420930220 | |
| EMERSON – AVENTICS 5718400000 | |
| EMERSON – AVENTICS 5728400420 | |
| EMERSON – AVENTICS 5728400620 | |
| EMERSON – AVENTICS 5728405480 | |
| EMERSON – AVENTICS 5790600220 | |
| EMERSON – AVENTICS 5791600220 | |
| EMERSON – AVENTICS 5792600220 | |
| EMERSON – AVENTICS 5794600220 | |
| EMERSON – AVENTICS G652APJP2GA00HN | |
| EMERSON – AVENTICS G652AR002GA00H0 | |
| EPR 3000 SERIES PRECISION REG G1/4" NO G | |
| Festo GGO-1/4-3/8 Pressure Relief Valve | |
| Festo GR-1/8X2-B Pressure Relief Valve | |
| Festo GR-3/4 Pressure Relief Valve | |
| Festo GR-QS-3 Flow Valve | |
| Festo GRLSA-1/8-QS-6 | |
| Festo HE-1/8-D-MINI | |
| Festo HE-2-1/8-QS-6 | |
| Festo HE-3-1/2-QS-12 | |
| Festo HE-3-1/4-1/4 | |
| Festo HE-3-1/4-QS-8 | |
| Festo HE-3-1/8-QS-6 | |
| Festo HE-3-3/8-3/8 | |
| Festo HE-3/8-D-MIDI | |
| Festo HE-3/8-D-MINI | |
| Festo HEE-1-D-MAXI-24 | |
| Festo HEE-1/2-D-MAXI-24 | |
| Festo HEE-3/4-D-MAXI-24 | |
| Festo HEE-3/8-D-MIDI-24 | |
| Festo JMFH-5-1/8-S | |
| Festo MHE2-MS1H-5/2-QS-4-K | |
| Festo MHP3-M1H-3/2G-QS-6 | |
| Festo MN1H-5/3E-D-3-C Solenoid Valve | |
| Festo MN1H-5/3G-D-3-C Solenoid Valve | |
| Festo MS2-LFR-M5-D6-C-P-M- AR-BAR-B | |
| Festo MS2-LFR-M5-D6-C-P-M- AR-MPA-B | |
| Festo MS2-LFR-QS6-D6-C-P-M -AR-BAR-B | |
| Festo MS2-LFR-QS6-D6-C-P-M -AR-MPA-B | |
| Festo MS2-LR-M5-D6-A8-B | |
| Festo MS2-LR-M5-D6-AR-BAR- B | |
| Festo MS2-LR-M5-D6-AR-MPA- B | |
| Festo MS2-LR-QS6-D6-A8-B | |
| Festo MS2-LR-QS6-D6-AR-BAR -B | |
| Festo MS2-LR-QS6-D6-AR-MPA -B | |
| Festo MS4-LR-1/4-D6-AG-BAR -B | |
| Festo MS4-LR-1/4-D6-AG-MPA -B | |
| Festo MS6-LR-1/2-D6-AG-BAR -B | |
| Festo MS6-LR-1/2-D6-AG-MPA -B | |
| Festo VFOE-LE-T-G38-Q10 | |
| Festo VFOE-LE-T-G38-Q8 | |
| Festo VFOE-LE-T-M5-Q4 | |
| Festo VFOE-LE-T-M5-Q6 | |
| Festo VFOE-LS-T-G18-Q4 | |
| Festo VFOE-LS-T-G18-Q6 | |
| Festo VFOE-LS-T-G18-Q8 | |
| Festo VFOE-LS-T-M5-Q4 | |
| Festo VFOE-LS-T-M5-Q6 | |
| Festo VFOE-LS-T-M7-Q4 | |
| Festo VL-5-1/2 Pneumatic Solenoid Valve | |
| Festo VL-5-1/4-EX | |
| Festo VL-5-1/8-EX | |
| Festo VL-5/3E-D-2-C | |
| Festo VL/O-3-1/2-EX Solenoid Valve | |
| Festo VL/O-3-1/4-EX Solenoid Valve | |
| Festo VMPA1-M1H-G-PI Solenoid Valve | |
| Festo VMPA1-M1H-M-PI Solenoid Valve | |
| Festo VMPA14-M1H-M-PI Solenoid Valve | |
| Festo VOFA-L26-T32C-M-G14- 1C1-APP | |
| Festo VOFA-L26-T52-M-G14-1 C1-APP | |
| Festo VSCS-B-M32-MD-WA-1C1 | |
| Festo VSCS-B-M32-MH-WA-1AC 1 | |
| Festo VSCS-B-M32-MH-WA-1C1 | |
| Festo VSCS-B-M32-MH-WA-1R3 | |
| Festo VSNC-F-B52-D-G14-FN- 1A1-EX4-A | |
| Festo VSPA-B-D52-A2 | |
| Festo VSPA-B-M52-A-A1 | |
| Festo VSPA-B-M52-M-A1 | |
| Festo VSPA-B-M52-M-A2 | |
| Festo VSVA-B-B52-D-D1-1R5L | |
| Festo VSVA-B-B52-H-A1-1C1 Solenoid Valve | |
| Festo VSVA-B-B52-ZH-A1-1R5 L | |
| Festo VSVA-B-M52-AH-A1-1R2 L | |
| Festo VSVA-B-M52-AH-A1-1R5 L | |
| Festo VSVA-B-M52-MH-A1-1R5 L | |
| Festo VSVA-B-M52-MH-A2-1R5 L | |
| Festo VSVA-B-M52-MZD-A1-1T 1L-APP | |
| Festo VSVA-B-M52-MZD-A1-1T 1L | |
| Festo VSVA-B-M52-MZD-A2-1T 1L-APP | |
| Festo VSVA-B-M52-MZD-A2-1T 1L | |
| Festo VSVA-B-M52-MZD-D2-1R 5L | |
| Festo VSVA-B-M52-MZH-A2-1R 5L | |
| Festo VSVA-B-P53C-H-A2-1C1 | |
| Festo VSVA-B-P53C-H-A2-1R5 L | |
| Festo VSVA-B-P53C-ZD-A1-1T 1L | |
| Festo VSVA-B-P53E-H-A1-1R5 L | |
| Festo VSVA-B-P53E-ZD-A1-1T 1L | |
| Festo VSVA-B-P53E-ZD-A2-1T 1L | |
| Festo VSVA-B-P53E-ZH-A2-1R 2L | |
| Festo VSVA-B-T32C-AH-A1-1C 1 | |
| Festo VSVA-B-T32C-AH-A2-1R 2L | |
| Festo VSVA-B-T32C-AH-A2-1R 5L | |
| Festo VSVA-B-T32N-AZD-A1-1 T1L | |
| Festo VUVG-B10A-M52-RZT-F- 1P3 | |
| Festo VZWD-L-M22C-M-G14-10 -V-1P4-90-R1 | |
| Festo VZWD-L-M22C-M-G14-15 -V-1P4-85 | |
| Festo VZWD-L-M22C-M-G14-25 -V-1P4-8 | |
| Festo VZWD-L-M22C-M-G18-10 -V-1P4-90-R1 | |
| Festo VZWD-L-M22C-M-G18-10 -V-1P4-90 | |
| Festo VZWD-L-M22C-M-N14-10 -V-1P4-90-R1 | |
| Festo VZWD-L-M22C-M-N18-30 -V-2AP4-15-R1 | |
| Festo VZWF-B-L-M22C-G12-13 5-1P4-10-R1 | |
| Festo VZWF-B-L-M22C-G12-13 5-3AP4-10 | |
| Festo VZWF-B-L-M22C-G12-13 5-E-1P4-10 | |
| Festo VZWF-B-L-M22C-G12-13 5-V-2AP4-10-R1 | |
| Festo VZWF-B-L-M22C-G34-27 5-3AP4-6 | |
| Festo VZWF-B-L-M22C-G38-13 5-1P4-10-R1 | |
| Festo VZWF-B-L-M22C-G38-13 5-3AP4-10 | |
| Filling Loop | |
| filter regulators G1/2" auto' drain with | |
| filter regulators G1/2" man' drain with | |
| FLOW REG CYL 316L 1/4 | |
| G1" N/C ORIFICE 25MM STANDARD TYPE AC220 | |
| G1" N/C ORIFICE 25MM STANDARD TYPE AC24V | |
| G1" N/C ORIFICE 25MM STANDARD TYPE DC24V | |
| G1" N/O ORIFICE 25MM STANDARD TYPE AC220 | |
| G1" N/O ORIFICE 25MM STANDARD TYPE DC24V | |
| G1/2 F/R 25 MICRON ELEMENT MAN DRAIN C/W | |
| G1/2 FR+L 25 MICRON ELEMENT AUTO DRAIN C | |
| G1/2" EA3000 SERIES FIL/REG 40 MICRON AU | |
| G1/2" EA3000 SERIES FR + L 40 MICRON MAN | |
| G1/2" EA4000 SERIES FIL/REG 40 MICRON AU | |
| G1/2" EA4000 SERIES FIL/REG 5 MIC SEMI A | |
| G1/2" EA4000 SERIES FIL/REG 5 MICRON MAN | |
| G1/2" EA4000 SERIES FR + L 40 MICRON AUT | |
| G1/2" EAC4000 SERIES F + R + L 5 MICRON | |
| G1/2" N/C ORIFICE 15MM STD TYPE AC220V B | |
| G1/2" N/C ORIFICE 15MM STD TYPE DC24V BL | |
| G1/2" N/O ORIFICE 15MM STD TYPE AC220V B | |
| G1/4 F/R 5 MICRON ELEMENT MAN DRAIN C/W | |
| G1/4 F/R+L 25 MICRON ELEMENT MAN DRAIN C | |
| G1/4 REGULATOR C/W GAUGE & BRACKET | |
| G1/4" EA2000 SERIES FIL/REG 40 MICRON MA | |
| G1/4" EA2000 SERIES FIL/REG 5 MICRON MAN | |
| G1/4" EAC2000 SERIES F + R + L 40MIC MAN | |
| G1/4" EPR SERIES REGULATOR 0.01-0.8 MPAN | |
| G1/4" EPR SERIES REGULATOR 0.01-04 MPA N | |
| G1/4" EPR3000 SERIES REGULAT NO GAUGE | |
| G1/4" FER SERIES MINI REGULATOR | |
| G3/4 FR+L 25 MICRON ELEMENT AUTO DRAIN C | |
| G3/4" N/C ORIFICE 20MM STD TYPE AC220V B | |
| G3/4" N/C ORIFICE 20MM STD TYPE DC24V BL | |
| G3/4" N/O ORIFICE 20MM STD TYPE AC220V B | |
| G3/4" N/O ORIFICE 20MM STD TYPE DC24V BL | |
| G3/8" N/C ORIFICE 15MM STD TYPE AC220V B | |
| G3/8" N/C ORIFICE 15MM STD TYPE DC24V BL | |
| G3/8" N/O ORIFICE 15MM STD TYPE AC220V B | |
| G3/8" N/O ORIFICE 15MM STD TYPE DC24V BL | |
| Gauge Cock ARDL03L | |
| GR-H-QS-3-4 retainer | |
| HA-M5-QS-4 non-return valve | |
| HB-1/2-QS-12 non-return valve | |
| HB-1/4-QS-6 non-return valve | |
| HB-1/4-QS-8 non-return valve | |
| HB-1/8-QS-4 non-return valve | |
| HB-1/8-QS-8 non-return valve | |
| HB-3/8-QS-10 non-return valve | |
| HB-M5-QS-4 non-return valve | |
| HGL-1/2-QS-12 Piloted check valve | |
| Highflow mixing valve,15/22mm | |
| IN LINE FLOW REG 316L F-F 1/2 | |
| IN LINE FLOW REG 316L F-F 1/4 | |
| IN LINE FLOW REG 316L F-F 1/8 | |
| ISV-1/4 vacuum security valve | |
| ISV-1/8 vacuum security valve | |
| MS4-LFR-1/4-D6-C-P-M -AG-BAR-B filter reg | |
| MS4-LFR-1/4-D6-C-P-M -AG-MPA-B filter reg | |
| MS4-LFR-1/4-D6-C-P-V C-A& filt. regulator | |
| MS4-LFR-1/4-D6-C-P-V C-AG-BAR-B filter re | |
| MS4-LFR-1/4-D6-C-P-V C-AG-MPA-B filter re | |
| MS4-LFR-1/4-D6-E-P-M -AG-BAR-B filter reg | |
| MS4-LFR-1/4-D6-E-P-M -AG-MPA-B filter reg | |
| MS4-LFR-1/4-D6-E-P-V C-A& filt. regulator | |
| MS4-LFR-1/4-D6-E-P-V C-AG-BAR-B filter re | |
| MS4-LFR-1/4-D6-E-P-V C-AG-MPA-B filter re | |
| MS6-LFR-1/2-D6-C-P-M -AG-BAR-B filter reg | |
| MS6-LFR-1/2-D6-C-P-M -AG-MPA-B filter reg | |
| MS6-LFR-1/2-D6-E-P-M -AG-BAR-B filter reg | |
| MS6-LFR-1/2-D6-E-P-V C-AG-BAR-B filter re | |
| MS6-LFR-1/2-D6-E-P-V C-AG-MPA-B filter re | |
| NON RETURN VALVE 316L FEM-FEM 1/2 | |
| NON RETURN VALVE 316L FEM-FEM 1/4 | |
| NON RETURN VALVE 316L FEM-FEM 1/8 | |
| NON RETURN VALVE 316L FEM-FEM 3/8 | |
| ORIENTING FLOW REGULATOR FOR CYLINDER (P | |
| ORIENTING FLOW REGULATOR FOR CYLINDER UN | |
| Parker 2301 Hydraulic Check Valve | |
| Parker 2302 Hydraulic Check Valve | |
| Parker 2303 Hydraulic Check Valve | |
| Parker 2304 Hydraulic Check Valve | |
| Parker 2305 Hydraulic Check Valve | |
| PARTICULATE FILTER/REGULATOR 652 SERIES, | |
| pneumatic regulator G1/4" relieving with | |
| Pneumatic Regulator, In Line, 1/2 BSP | |
| Pressure gauge for pressure reducing val | |
| Pressure reducing valve Précisio M2 mult | |
| Pressure reducing valve Rédubar M/F3/4'' | |
| Pressure reducing valve Rédubloc 3.1 M/F | |
| Pressure reducing valve Rédufix M/F3/4'' | |
| QUICK EXHAUST VALVE 316L FKM F-F 1/4 | |
| QUICK EXHAUST VALVE 316L FKM F-F 1/8 | |
| QUICK EXHAUST VALVE 316L PU F-F 1/2 | |
| QUICK EXHAUST VALVE 316L PU F-F 3/8 | |
| REGULATOR: PRECISION G 1/4 | |
| RS PRO 03029302RSPRO | |
| RS PRO 03040002RSPRO | |
| RS PRO 03040302RSPRO | |
| RS PRO 03042802RSPRO | |
| RS PRO 08VS050003 Solenoid Valve | |
| RS PRO 08VS150003 Solenoid Valve | |
| RS PRO 9104002 Hydraulic Ball Valve | |
| RS PRO 9104003 Hydraulic Ball Valve | |
| RS PRO 9104004 Hydraulic Ball Valve | |
| RS PRO 9104005 Hydraulic Ball Valve | |
| RS PRO 9201002 | |
| RS PRO 9201003 | |
| RS PRO 9201004 | |
| RS PRO 9201005 | |
| RS PRO 9201006 | |
| RS PRO 9204002 | |
| RS PRO 9204003 | |
| RS PRO 9204004 | |
| RS PRO 9204005 | |
| RS PRO ALT-SCV015 Check Valve | |
| RS PRO ALT-SCV020 Check Valve | |
| RS PRO ALT-SCV025 Check Valve | |
| RS PRO ALT-SCV040 Check Valve | |
| RS PRO ALT-SCV050 Check Valve | |
| RS PRO Automatic G3/8" 240v pneumatic dr | |
| RS PRO AZ5121 | |
| RS PRO AZ5255 | |
| RS PRO AZ5500 Hydraulic Check Valve | |
| RS PRO BI-100034 Check Valve | |
| RS PRO BI-100S22 Check Valve | |
| RS PRO BI-100S28 Check Valve | |
| RS PRO CIM3207 Check Valve | |
| RS PRO CIM3208 Check Valve | |
| RS PRO CIM3209 Check Valve | |
| RS PRO EAC2010-02F2 | |
| RS PRO ELP08-030E4-UK0021 Solenoid Valve | |
| RS PRO ET307-06E4-UK0021 | |
| RS PRO ET307-08E4-UK0021 | |
| RS PRO ETV3000-025031-BS-UK 0021 | |
| RS PRO ETV3000-035031-B-UK0 021 | |
| RS PRO H521-06-UK0021 | |
| RS PRO H522-08-UK0021 | |
| RS PRO H532C-08S-UK0021 | |
| RS PRO HBVU1212B | |
| RS PRO MV32-06S1B-UK0021 | |
| RS PRO R380-4MDTW Pressure Regulator | |
| RS PRO R49G-3GK-RMNRSPRO | |
| RS PRO R49G-4GK-RMGRSPRO | |
| RS PRO RV3221-06Q-WX-UK0021 | |
| RS PRO RV5211-06Q-WX-UK0021 | |
| RS PRO RV5211-06QE4-UK0021 | |
| RS PRO RV5221-08Q-WX-UK0021 | |
| RS PRO RV5221-08QE4-UK0021 | |
| RS PRO SLP32E2-UK0021 | |
| RS PRO SLP32E4-UK0021 | |
| RS PRO SLP40E4-UK0021 | |
| RS PRO SLP40HE2-UK0021 | |
| RS PRO SLP50E2-UK0021 | |
| RS PRO SLP50E4-UK0021 | |
| RS PRO SLP50HE2-UK0021 | |
| RS PRO SV5211-M5E4-UK0021 | |
| RS PRO SV5211-M7E4-UK0021 | |
| RS PRO SV5221-06E4-UK0021 | |
| RS PRO V523231-08MRE2-UK002 1 | |
| RS PRO X1F02115N0 Solenoid Valve | |
| RS PRO X1F02315V0 Solenoid Valve | |
| RS PRO X3044302RSPRO | |
| RS PRO X3048202RSPRO Mechanical Valve | |
| RS PRO X4F05114N0 Solenoid Valve | |
| RS PRO X4F05114V0 Solenoid Valve | |
| RS PRO X4F07118V0 Solenoid Valve | |
| RS PRO X4F09125N0 Solenoid Valve | |
| RS PRO ZS15-160E2-UK0021 | |
| RS PRO ZS15-160E4S2-UK0021 | |
| RS PRO ZS25E4S2-UK0021 | |
| Safety group SFR 3/4'' stainless steel | |
| Safety group SFR 3/4'' | |
| SAUTER REGULATION BUT010F400 | |
| SAUTER REGULATION BUT010F410 | |
| SAUTER REGULATION BUT015F410 | |
| SINGLE BANJO BODY WITH STEM - COMPRESSIO | |
| SOLENOID VALVE BRASS 2/2NC 1/4 ORIF.3 | |
| SOLENOID VALVE BRASS 2/2NC 1/8 ORIF.1,5 | |
| SOLENOID VALVE BRASS 2/2NC 1/8 ORIF.3 | |
| Steel Gauge Valve ARPA03L | |
| Thermostatic mixing valve Instamix,M3/4' | |
| VALVE INOX F-F 1/4-1/4 | |
| VALVE INOX M-F 1/4-1/4 | |
| VALVE INOX M-F 1/8-1/8 | |
| Vanne 2 voies DN10 G1/2 kvs=0,2-0,63 lin | |
| Vanne 2 voies DN10, G1/2 kvs=0,2-1 lin. | |
| Vanne 2 voies DN10, G1/2 kvs=0,2-1,6 lin | |
| Vanne 2 voies DN15 G3/4 kvs 1-3,5 lin | |
| Vanne 2 voies DN15 G3/4 kvs=0,3-2,5 lin | |
| Vanne 2 voies DN20, PN16 G1, kvs=4,5 lin | |
| Vanne 2V filetée PN16 DN20 Kvs 6,3 =% | |
| Vanne 2V filetée PN16 DN25 Kvs 10 =% | |
| Vanne 2V filetée PN16 DN32 Kvs 16 =% | |
| Vanne 2V filetée PN16 DN40 Kvs 22, =% | |
| Vanne 2V filetée PN16 DN50 Kvs 40 , liné | |
| Vanne 3 voies filetée, PN16,DN15,Kvs=4.0 | |
| Vanne 3 voies filetée, PN16,DN40,Kvs=22, | |
| Vanne 3V DN10,G1/2 kvs=1- lin. | |
| Vanne 3V filetée PN16 DN15 Kvs 1,6 =% | |
| Vanne 3V filetée PN16 DN20 Kvs 6,3 =% | |
| Vanne 3V filetée PN16 DN25 Kvs 10 =% | |
| Vanne 3V filetée PN16 DN32 Kvs 16 =% | |
| Vanne 3V filetée PN16 DN50 Kvs 40 linéa | |
| VFOE-LE-T-G14-Q10 one-way flow control v | |
| VFOE-LE-T-G14-Q6 one-way flow control va | |
| VFOE-LE-T-G14-Q8 one-way flow control va | |
| VFOE-LE-T-G18-Q4 one-way flow control va | |
| VFOE-LE-T-G18-Q6 one-way flow control va | |
| VFOE-LE-T-G18-Q6-P50 one-way flow contro | |
| WATER REGULATOR 1/4 0-8 BAR | |
| WATER REGULATOR 1/8 0-8 BAR | |
| Watts 2224110 Check Valve |
| << Prev | Next >> |