DigiKey Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 2
Product Name Notes
16 PT DC INPUT MIL CNTR
32 PT DC INPUT MIL CNTR
BREAKOUT BOARD FOR SNAP-AIMA-32
BREAKOUT BOARD FOR SNAP-AIV-32 A
ETHERNET REMOTE I/O MODULE WITH
I/O DISTRIBUTED MODULE, MODICON
I/O MOD 2 DIG 4 ANLG 6 REL
I/O MOD 24 DIG 12 REL 184-276V
I/O MOD 4 DIG 1 ANLG 1 ANLG 2 SS
I/O MOD 4 DIG 4 ANLG 2ANLG 4 REL
I/O MOD 5 ANLG 5 ANLG 4 REL
I/O MOD 6 DIG 3 ANLG 2ANLG 3 REL
I/O MOD 6 DIG 5 ANLG 5ANLG 5 REL
I/O MOD 6DIGI 10ANLG 2DIGI 2ANLG
I/O MOD 8 DIG 6 ANLG 5ANLG 8 REL
I/O MODULE 10 DIG 8 DIG 24V
I/O MODULE 12 DIGITAL 8SS 24V
I/O MODULE 16 ANALOG 8 RELAY 24V
I/O MODULE 16 DIG 8 RELAY 24V
I/O MODULE 16 DIGITAL 24V
I/O MODULE 2 ANALOG 1 ANALOG 24V
I/O MODULE 2 ANALOG 2 ANALOG 24V
I/O MODULE 2 ANALOG 24V
I/O MODULE 24 DIGITAL 18SS 24V
I/O MODULE 4 ANALOG 2 ANALOG 24V
I/O MODULE 4 ANALOG 2 RELAY 24V
I/O MODULE 4 ANALOG 24V
I/O MODULE 4 ANALOG 4 RELAY 24V
I/O MODULE 4 ANLG 4 REL 240V/24V
I/O MODULE 4 DIG 2 REL 100-240V
I/O MODULE 4 DIGITAL 2 RELAY 24V
I/O MODULE 6 DIG 4 REL 100-240V
I/O MODULE 6 DIGITAL 2 RELAY 12V
I/O MODULE 6 DIGITAL 4 RELAY 12V
I/O MODULE 6 DIGITAL 4 RELAY 24V
I/O MODULE 8 ANALOG 24V
I/O MODULE 8 DIG 4 DIG 24V
I/O MODULE 8 DIG 6 DIG 24V
I/O MODULE 8 DIG 6 REL 100-240V
I/O MODULE 8 DIGITAL 120V
I/O MODULE 8 DIGITAL 6 RELAY 12V
I/O MODULE 8 DIGITAL 6 RELAY 24V
I/O MODULE 8 RELAY 240V/24V
Input, Output (I/O) Module DIN Rail 100 ~ 240VAC
Input, Output (I/O) Module DIN Rail 12 ~ 24VDC
Input, Output (I/O) Module DIN Rail 24VDC
Input, Output (I/O) Module DIN Rail
IoT Ethernet I/O Module IoT Applications
IoT Wireless I/O Module IoT Applications
ISOLATED SNAP 2-CH 4-20 MA CURRE
KIT IO TM5SAI4L + BUS BASE & TER
MILLENIUM DIGITAL EXPANSION, 70
MOD. 24VDC 4DI/4DO TIMESTAMP 1 W
MOD. FS 24VDC 2DI/2DO 6A RELAY N
MOD. FS 24VDC 6DI/2DO 24 VDC 500
MOD. FS COUNTER CHANNEL, 7 KHZ,
MOD. PWR DISTRIB. 24VDC/F=6,3A G
NX 2PT RELAY OUTPUT NO+NC
NX 32PT INPUT FUJITSU CON
NX 4PT 24VDC NPN HISPD IN TMST
NX 4PT 24VDC PNP HISPD IN TMST
NX 8PT N.O RELAY OUTPUT
NX DC INPUT M3 SCREW TERM 30MM
NX102 SQL CPU 0 AXES OPCUA
OME-PET-7052
PLC EXPANSION MODULE
PULSE & DIRECTION DIGITAL OUTPUT
REED RELAY OUTPUT, 5 VDC LOGIC
SNAP 1-CH 0-10VDC ANALOG VOLTAGE
SNAP 1-CH 4-20 MA CURRENT LOOP A
SNAP 2-AXIS QUADRATURE POSITION
SNAP 2-CH -10 TO +10VDC BIPOLAR
SNAP 2-CH -10VDC TO +10VDC ANALO
SNAP 2-CH -20MA TO +20MA ANALOG
SNAP 2-CH 0-10 AMP RMS ANALOG IN
SNAP 2-CH 0-10 VDC ANALOG VOLTAG
SNAP 2-CH 0-20 MA CURRENT LOOP A
SNAP 2-CH 0-250 V RMS AC/DC ANAL
SNAP 2-CH 10-OHM COPPER RTD ANAL
SNAP 2-CH 100-OHM PLATINUM RTD A
SNAP 2-CH 4-20 MA CURRENT LOOP A
SNAP 2-CH 5-60 VDC TIME-PROPORTI
SNAP 2-CH ANALOG TEMPERATURE INP
SNAP 2-CH ISOLATED -1 MA TO +1 M
SNAP 2-CH ISOLATED -100VDC TO +1
SNAP 2-CH ISOLATED -10VDC TO +10
SNAP 2-CH ISOLATED -20 MA TO +20
SNAP 2-CH ISOLATED -20 TO +20 MA
SNAP 2-CH ISOLATED TYPE B,C,D,G,
SNAP 2-CH ISOLATED TYPE E,J, OR
SNAP 2-CH TYPE B,C,D,G,N,T,R, OR
SNAP 2-CH TYPE E, J, K THERMOCOU
SNAP 2-CHANNEL 1000 OHM PLATINUM
SNAP 32-CH -10VDC TO +10VDC ANAL
SNAP 32-CH -20MA TO +20MA ANALOG
SNAP 32-CHANNEL DIGITAL (DISCRET
SNAP 4-CH -10VDC TO +10VDC ANALO
SNAP 4-CH -150 TO +150 MV ANALOG
SNAP 4-CH -20MA TO +20MA ANALOG
SNAP 4-CH 12-250 VAC DIGITAL (DI
SNAP 4-CH 180-280 VAC/VDC DIGITA
SNAP 4-CH 2.5-28 VDC DIGITAL (DI
SNAP 4-CH 5-200 VDC DIGITAL (DIS
SNAP 4-CH 5-60 VDC DIGITAL (DISC
SNAP 4-CH 90-140 VAC/VDC DIGITAL
SNAP 4-CH ANALOG TEMPERATURE INP
SNAP 4-CH ANALOG THERMISTOR INPU
SNAP 4-CH CONTACT STATUS INPUT M
SNAP 4-CH HIGH-SPEED 18-32 VDC D
SNAP 4-CH HIGH-SPEED 2.5 - 16VDC
SNAP 4-CH ISOLATED 10-32 VDC/VAC
SNAP 4-CH ISOLATED 12-250 VAC DI
SNAP 4-CH ISOLATED 5-200 VDC DIG
SNAP 4-CH ISOLATED 5-60 VDC DIGI
SNAP 4-CH ISOLATED 90-140 VAC/VD
SNAP 4-CH ISOLATED TYPE B, C, D,
SNAP 4-CH LEAKAGE-TOLERANT 15-32
SNAP 4-CH REED RELAY DIGITAL (DI
SNAP 8-CH -10VDC TO +10VDC ANALO
SNAP 8-CH -20MA TO +20MA ANALOG
SNAP 8-CH ANALOG MULTIFUNCTION O
SNAP 8-CH ANALOG RESISTOR/THERMI
SNAP 8-CH ANALOG TEMPERATURE INP
SNAP 8-CH MULTIFUNCTION RTD/RESI
SNAP 8-CH TYPE B, C, D, E, G, J,
SNAP ISOLATED 16-PT DIGITAL (DIS
SNAP ISOLATED 2-CH 0-10 AMP RMS
SNAP ISOLATED 2-CH 0-250 V RMS A
SNAP ISOLATED 2-CH ANALOG FREQUE
SNAP ISOLATED 2-CH ANALOG TPO OR
SNAP ISOLATED 4-CHANNEL MECHANIC
SNAP PAC SYSTEM 4-MODULE ENCLOSU
SYSMAC NX POWER SUPPLY DC
TM3-32 OUT TR.PNP HE10
TM3-8 OUT TR.PNP
Universal Input/Digital Output Module

<< Prev