Omron D4N-4262 Safety Limit Switch
SWITCH SNAP ACT DPST-NC 3A 240V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 2155036 | Z7278-ND | D4N-4262 | D4N-4262 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Closed | ||
| Switch Configuration | 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NC | Double Pole, Single Throw (DPST); DPST-NC | |
| Linear Actuator Types | Roller Lever / Leaf; Roller Lever | |||
| Certifications / Approvals | RoHS Compliant | |||
| Contact Type | Momentary Contact |