Switch 4PST-2NO/2NC Chassis Mount
SWITCH SNAP ACTION 4PST 15A 120V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z7218-ND | D4F-320-5R | D4F-320-5R |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | 4PST-2NO/2NC | 4PST-2NO/2NC | |
| Actuator Type | Standard Roller | ||
| Connections | Integral Cable; Cable Leads |