Switch 3PST-NC Chassis Mount
SWITCH SNAP ACT 3PST-NC 3A 240V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | D4N-2D31-ND | D4N-2D31 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | 3PST-NC | 3PST-NC |
| Connections | Screw Terminal; Screw Terminal | |
| Operating Temp | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) |