Limit Switches 1A 30VDC SEALED ROLL ER PLUNGER
SWITCH SNAP ACTION SPDT 1A 30V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z7178-ND | D4CC-4032 | D4CC-4032 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Connector | ||
| Operating Temp | -10 to 70 C (14 to 158 F) |