Switch SPST-NO Through Hole
SWITCH SNAP SPST-NO 100MA 30V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 401-1734-ND | DDS001 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | PC Pin | |
| Operating Temp | -20 to 70 C (-4 to 158 F) |