Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACTION DPST 3A 240V
Limit Switches Pg13.5 Rol.Levr 1NC/1NO slow
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z7232-ND | D4N-1A20 | D4N-1A20 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) |
| Actuator Type | Standard Roller | ||
| Connections | Screw Terminal; Screw Terminal |