SWITCH SNAP ACTION SPDT 1A 30V
Limit Switches DC SEALED PLUNGER LS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z7172-ND | D4CC-3031 | D4CC-3031 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Connections | Connector | ||
| Operating Temp | -10 to 70 C (14 to 158 F) | ||
| Maximum Current Rating | 1 amps | 1 amps | 1 amps |