Slim Connector-Ready Limit Switch, 1 A @ 125 VAC Current Rating, Stainless Steel Plunger Material
SWITCH SNAP ACTION SPDT 1A 125V
Limit Switches AC LOW ROLLER LEVER O.F.
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | Z7165-ND | 70178023 | D4CC-1024 | D4CC-1024 |
| Product Name | Limit Switches | Switch,Limit,COMPACT,SLIM CONNECTOR-READY,LOW OPERATING FORCE Roller LEVER | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Actuator Type | Standard Roller | |||
| Connections | Connector | Screw Terminal | ||
| Operating Temp | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |