Switch DPST-NO/NC (MBB) Chassis Mount
SWITCH SNAP ACTION DPST 3A 240V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | D4N-9E20-ND | D4N-9E20 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC (MBB) | Double Pole, Single Throw (DPST); DPST-NO/NC (MBB) |
| Actuator Type | Standard Roller | |
| Connections | Connector |