Manufacturer: ZF Electronics
Win Source Part Number: 1323853-DB3CB1LB
Category: Switches>Limit Switches
Packaging: Bulk
Termination Style: Quick Connect - 0.110" (2.8mm)
Ingress Protection: IP50 - Dust Protected
Voltage Rating - AC: 125 V
Standard Package: 1,120
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 100,000 Cycles
Operating Force: 60gf
Mechanical Life: 15,000,000 Cycles
Pretravel: 0.157" (4.0mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.079" (2.0mm)
Operating Position: 0.420" (10.7mm)
Temperature Range - Operating: -40°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC)
HTSUS: 8536.50.7000
Other Part Number: DB3C-B1LB,CH880
Base Product Number: DB3C
RoHS Status: ROHS3 Compliant
SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CH880-ND | 1323853-DB3CB1LB | DB3CB1LB |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | "Quick Connect - 0.110"" (2.8mm)" | ||
| Operating Temp | -40 to 120 C (-40 to 248 F) |