SWITCH SNAP ACTION SPDT 5A 125V
Limit Switches Limit Switch
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z7182-ND | D4E-1A23L2N | D4E-1A23L2N |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Integral Cable; Cable Leads | ||
| Operating Temp | -10 to 80 C (14 to 176 F) | ||
| Maximum Current Rating | 5 amps | 5 amps |