Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACTION DPST 3A 240V
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 6211565 | D4N-1A2H-ND | D4N-1A2H |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | Single Pole, Double Throw (SPDT); 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Certifications / Approvals | RoHS Compliant | ||
| Operating Temp | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | |
| Contact Type | Momentary Contact |