Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACTION DPST 3A 240V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z12022-ND | D4N-912H | D4N-912H |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Actuator Type | Standard Roller; Adjustable Roller | ||
| Connections | Connector |