SWITCH SNAP ACT DPST-NC 3A 240V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z7277-ND | D4N-422G | D4N-422G |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NC | Double Pole, Single Throw (DPST); DPST-NC | |
| Actuator Type | Standard Roller; Adjustable Roller | ||
| Connections | Screw Terminal; Screw Terminal |