SWITCH SNAP ACT 3PST-NC 3A 240V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z9040-ND | D4N-2D2G | D4N-2D2G |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Closed | ||
| Switch Configuration | 3PST-NC | 3PST-NC | |
| Actuator Type | Standard Roller; Adjustable Roller | ||
| Connections | Screw Terminal; Screw Terminal |