SWITCH SNAP ACT DPST-NC 10A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z7262-ND | D4N-2B2HR | D4N-2B2HR |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Mantained Contact | ||
| Normal State | Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NC | Double Pole, Single Throw (DPST); DPST-NC | |
| Actuator Type | Standard Roller; Adjustable Roller | ||
| Connections | Screw Terminal; Screw Terminal |