SWITCH SNAP ACTION SPDT 1A 125V
Limit Switches LSW CROSS RLR PLGR DC CONCTR
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z11980-ND | 2157727 | D4E-1B10N | D4E-1B10N |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | 1 NO/1 NC | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Connector | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | |||
| Maximum Current Rating | 1 amps | 1 amps |