Win Source Part Number: 1315564-RD16P-T1-AZ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Mounting: SMD (SMT)
Tolerance: ±5.63%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: TO-243AA
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Product Status: Obsolete
RoHS Status: RoHS non-compliant
1W Power Mini Mold Zenner Diode
RD16P-T1-AZ - 1W POWER MINI MOLD Product overview: RD16P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD16P-T1-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Zener Diodes | Power Diodes | Zener Diodes |
| Product Number | 1315564-RD16P-T1-AZ | RD16P-T1-AZ | 287-RD16P-T1-AZ |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 1W Zener Diode | |
| Package | TO-243AA | POMM | Bulk |
| VZ | 16 volts | ||
| ZZT | 40 ohms | 40 ohms |