Zener Diode, 9.1V V(Z), 5%, 0.31W, Silicon, Unidirectional
DIODE ZENER 9.1V 310MW SOD323F
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU9.1B,115 | 568-PZU9.1B,115TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |