Renesas Electronics Corporation Circuit Protection - TVS - Diodes RD120S-T1-A

Description
Win Source Part Number: 970177-RD120S-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 91V (Max) Power - Peak Pulse: 85W Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD120S-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 970177-RD120S-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 91V (Max) Power - Peak Pulse: 85W Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD120S-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 970177-RD120S-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
970177-RD120S-T1-A
Circuit Protection - TVS - Diodes 970177-RD120S-T1-A
Win Source Part Number: 970177-RD120S-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 91V (Max) Power - Peak Pulse: 85W Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD120S-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 970177-RD120S-T1-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 91V (Max)
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: SC-76, SOD-323
Supplier Device Package: 2-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD120S-T1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
200 MW Zener Diode - 287-RD120S-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 MW Zener Diode
287-RD120S-T1-A
200 MW Zener Diode 287-RD120S-T1-A
RD120S - ZENER DIODES 200 MW 2 Product overview: RD120S-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200 MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200 MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD120S-T1-A can be used for catalog matching and distributor lookup.

RD120S - ZENER DIODES 200 MW 2 Product overview: RD120S-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200 MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200 MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD120S-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RD120S-T1-A - Rochester Electronics
Newburyport, MA, United States
ZENER Diodes 200 mW 2

ZENER Diodes 200 mW 2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - RD120S-T1-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD120S-T1-A
Discrete Semiconductor Products - Diodes - Zener RD120S-T1-A
RD120S - ZENER DIODES 200 MW 2

RD120S - ZENER DIODES 200 MW 2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 970177-RD120S-T1-A 287-RD120S-T1-A RD120S-T1-A RD120S-T1-A
Product Name Circuit Protection - TVS - Diodes 200 MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SC-76, SOD-323 Bulk SMM2 2-Super Mini Mold
Unlock Full Specs
to access all available technical data