Nexperia B.V. 200 mA low VF Schottky barrier rectifier RB520S30,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 1 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 1 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 mA low VF Schottky barrier rectifier - RB520S30,115 - Nexperia B.V.
Nijmegen, Netherlands
200 mA low VF Schottky barrier rectifier
RB520S30,115
200 mA low VF Schottky barrier rectifier RB520S30,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 1 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.2 A
  • Reverse voltage: VR ≤ 30 V
  • Low reverse current: IR ≤ 1 uA
  • Ultra small and flat lead SMD plastic package

Applications

  • Low current rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Singapore, Singapore
Automotive Schottky 30V 0.2A Diode and Rectifier
280-RB520S30,115
Automotive Schottky 30V 0.2A Diode and Rectifier 280-RB520S30,115
Rectifier Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 T/R Product overview: RB520S30,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 T/R Product overview: RB520S30,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RB520S30,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-RB520S30,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-RB520S30,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-RB520S30,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB520S30,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520S30,115
Single Diodes RB520S30,115
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S30,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S30,115
Discrete Semiconductor Products - Diodes - Rectifiers RB520S30,115
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Diode, Schottky, 200Ma, Sod523; Diode Configuration Nexperia - 75T8067 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, Sod523; Diode Configuration Nexperia
75T8067
Diode, Schottky, 200Ma, Sod523; Diode Configuration Nexperia 75T8067
DIODE, SCHOTTKY, 200MA, SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:1A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, SOD523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:1A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB520S30,115 280-RB520S30,115 RB520S30,115 1727-RB520S30,115CT-ND RB520S30,115 RB520S30,115 75T8067
Product Name 200 mA low VF Schottky barrier rectifier Automotive Schottky 30V 0.2A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 200Ma, Sod523; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-523; SOD523 SOD523 SOD523 SOD-523; SC-79, SOD-523 SOD-523
RoHS Compliant RoHS RoHS RoHS
IFSM 1 amps
IR 1.00E-6 mA
Unlock Full Specs
to access all available technical data