General-purpose Zener diodes in a SOD323 (SC-76) surface-mounted plastic package, with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 320 mW at 25 °C, qualified according to AEC-Q101 for automotive applications. The series offers nominal Zener voltages from 2.4 V to 51 V, with tolerance variants of approximately ±5 % (B) and ±2 % (B1, B2, B3).
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener voltage regulator diodes
DIODE ZENER 7.45V 320MW SOD323
DIODE ZENER 7.45V 320MW SOD323
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | PZU7.5BA-QX | PZU7.5BA-QX | 1727-PZU7.5BA-QXCT-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes | |
| Package | SOD-323; SOD323 SOD323 | SOD323 |