Diode Schottky 40V 30mA Surface Mount SOD-523F
Rectifier Diode, Schottky, 0.03A, 40V
Rectifier Diode, Schottky, 0.03A, 40V
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027175-RB751S40
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Family Name: RB751S-40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523F
Alternative Parts (Cross-Reference): RB751S-40-TP; RB751S-40-TP-HF; RB751G-40;
Introduction Date: July 09, 2003
ECCN: EAR99
Country of Origin: Japan
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
40 V Schottky Barrier Diode, in SOD-523 (Legacy Fairchild), 8000-REEL Product overview: RB751S40 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751S40 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 30MA SOD523F
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RB751S40TR-ND | RB751S40 | 027175-RB751S40 | 280-RB751S40 | RB751S40 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RB751S40 | Schottky 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Package | DO-35; DO-35, DO-204AH | SOD-523; SOD-523F | Tape and Reel | SOD-523 | |
| Life Cycle Stage | Obsolete | Active | Removed |