Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
200 mA, 30 V, Schottky Diode
0.2A, 30V, SILICON, SIGNAL DIODE, MINIATURE, PLASTIC, CASE 502-01, 2 PIN Product overview: RB521S30T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 062377-RB521S30T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): RB520SM-40T2R; NSR0230M2T5G; NSR0230P2T5G;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices
DIODE SCHOTTKY 30V 200MA SOD523
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | RB521S30T1OSTR-ND | RB521S30T1 | 280-RB521S30T1 | 062377-RB521S30T1 | RB521S30T1 |
| Product Name | Single Diodes | 0.2A 30V Diode and Rectifier | Diodes, Rectifiers - Single - RB521S30T1 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Life Cycle Stage | Obsolete | Active | Removed | ||
| Package | SOD-523; SOD-523 2 LEAD | Tape and Reel | SOD-523; SOD-523 | SOD-523 |