DIODE ZENER 6.2V 310MW SOD323F
Zener Diode, 6.2V V(Z), 2%, 0.31W, Silicon, Unidirectional
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 568-PZU6.2B2,115TR-ND | PZU6.2B2,115 |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |